Assembly Tool Specialists, Inc. Datasheets for Gap Sensors and Feeler Gauges
Gap sensors and feeler gauges detect or measure the gap or clearance between two components or surfaces such as turbine blades tip clearance, nip or roller gap, lubricant gaps, weld seams, adhesive joints, extruder die gap, spark plug electrodes, mold spacing, and workpiece-fixture gap. Gap sensing products use mechanical feel (feeler gages), air pressure, optical, capacitance or other electronic technologies to sense gaps or clearance.
Gap Sensors and Feeler Gauges: Learn more
| Product Name | Notes |
|---|---|
| "No-Mar" long series plastic gap gages can be furnished in any combination using the following thickness sizes. 0.1mm, 0.2mm, 0.25mm (1/4mm), 0.3mm, 0.4mm, 0.5mm (1/2mm), 0.6mm, 0.75mm (3/4mm), 0.8mm, 1mm,... | |
| "No-Mar" short series plastic gap gages can be furnished in any combination using the following thickness sizes. 0.1mm, 0.2mm, 0.25mm (1/4mm), 0.3mm, 0.4mm, 0.5mm (1/2mm), 0.6mm, 0.75mm (3/4mm), 0.8mm 1mm,... | |
| All plastic "No-Mar" metric gap and flushness clover gages are designed for measuring height variations and gaps. Rear side is designed for checking gaps. Front side is designed for checking... | |
| These all plastic "No-Mar" gages are designed to measure height variations and gaps. These gages are also available in various colors to designate the gages for a specific time period... |