NON-PROGRAMMABLE, 1-HEAT TYPE
2-7/8 INCH WIDTH X 1-3/8 INCH DEPTH X 4-3/4 INCH HEIGHT SIZE
PREMIER WHITE COLOR
20 TO 30 VOLT AC VOLTAGE RATING
0.02 TO 1 AMP (HEATING) CURRENT RATING
RECTANGULAR VERTICAL COVER TYPE
SPST, PRECISION SNAP ACTION SWITCH TYPE
SETTING TEMPERATURE RANGE 45 TO 95 DEG F
SENSOR ELEMENT BIMETAL
ACCURACY +/- 2 DEG F
TERMINAL DESIGNATIONS R, W
T822 MODEL
NON-PROGRAMMABLE, 1-HEAT TYPE
2-7/8 INCH WIDTH X 1-3/8 INCH DEPTH X 4-3/4 INCH HEIGHT SIZE
PREMIER WHITE COLOR
20 TO 30 VOLT AC VOLTAGE RATING
0.02 TO 1 AMP (HEATING) CURRENT RATING
RECTANGULAR VERTICAL COVER TYPE
SPST, PRECISION SNAP ACTION SWITCH TYPE
SETTING TEMPERATURE RANGE 45 TO 95 DEG F
SENSOR ELEMENT BIMETAL
ACCURACY +/- 2 DEG F
TERMINAL DESIGNATIONS R, W
T822 MODEL
NON-PROGRAMMABLE, 1-HEAT TYPE
2-7/8 INCH WIDTH X 1-3/8 INCH DEPTH X 4-3/4 INCH HEIGHT SIZE
NON-PROGRAMMABLE, 1-HEAT TYPE
2-7/8 INCH WIDTH X 1-3/8 INCH DEPTH X 4-3/4 INCH HEIGHT SIZE
PREMIER WHITE COLOR
20 TO 30 VOLT AC VOLTAGE RATING
0.02 TO 1 AMP (HEATING) CURRENT RATING
RECTANGULAR VERTICAL COVER TYPE
SPST, PRECISION SNAP ACTION SWITCH TYPE
SETTING TEMPERATURE RANGE 45 TO 95 DEG F
SENSOR ELEMENT BIMETAL
ACCURACY +/- 2 DEG F
TERMINAL DESIGNATIONS R, W
T822 MODEL
NON-PROGRAMMABLE, 1-HEAT TYPE
2-7/8 INCH WIDTH X 1-3/8 INCH DEPTH X 4-3/4 INCH HEIGHT SIZE