MECHANICAL NON PROGRAMMABLE THERMOSTAT TYPE
2 7/8 INCH W X 1 5/16 INCH D X 4 3/4 INCH H SIZE
PREMIER WHITE COLOR
20 TO 30 VAC VOLTAGE RATING
SPDT, SNAP ACTION SWITCH TYPE
SENSOR ELEMENT BI METAL
MECHANICAL NON PROGRAMMABLE THERMOSTAT TYPE
2 7/8 INCH W X 1 5/16 INCH D X 4 3/4 INCH H SIZE
PREMIER WHITE COLOR
20 TO 30 VAC VOLTAGE RATING
SPDT, SNAP ACTION SWITCH TYPE
SENSOR ELEMENT BI METAL
MECHANICAL NON PROGRAMMABLE THERMOSTAT TYPE
2 7/8 INCH W X 1 5/16 INCH D X 4 3/4 INCH H SIZE
PREMIER WHITE COLOR
20 TO 30 VAC VOLTAGE RATING
SPDT, SNAP ACTION SWITCH TYPE
SENSOR ELEMENT BI METAL