DESCRIPTION
Multiturn EtherCAT encoders
Fast and precise optical sensing
Resistant against magnetic fields
Hymark/Kentucky Gauge | |
---|---|
Product Category | Rotary Encoders |
Product Number | EM58S EC |
Product Name | Lika ROTACOD Absolute Encoder with Ethercat interface |
Encoder Technology | Optical |
Encoder Type | Absolute; Multiturn |
Features | Hollow Shaft |
Output Signal | EtherCAT |
Resolution | 14 bits |