Sensata Technologies PHU9 Profibus Absolute Multi-Turn Encoder

Description
Profibus encoder - Ø30mm through shaft version PEEK or aluminum reduction hubs available : 10 to 28mm Robustness and excellent resistance to shocks / vibrations Double or triple mounting possibility (incremental – tacho or absolute interfaces) High protection level IP65 High performances in temperature –20°C to +85°C 5 to 30 Vdc power supply High resolution available: 8 192 points par revolution (13 bits resolution) Turns numerisation up to 65 536 (16 bits) DPV0, Class 2, encoder profile 3.062
Request a Quote Datasheet
Description
Profibus encoder - Ø30mm through shaft version PEEK or aluminum reduction hubs available : 10 to 28mm Robustness and excellent resistance to shocks / vibrations Double or triple mounting possibility (incremental – tacho or absolute interfaces) High protection level IP65 High performances in temperature –20°C to +85°C 5 to 30 Vdc power supply High resolution available: 8 192 points par revolution (13 bits resolution) Turns numerisation up to 65 536 (16 bits) DPV0, Class 2, encoder profile 3.062
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHU9 Profibus Absolute Multi-Turn Encoder -  - Sensata Technologies
Attleboro, MA, United States
PHU9 Profibus Absolute Multi-Turn Encoder
PHU9 Profibus Absolute Multi-Turn Encoder
Profibus encoder - Ø30mm through shaft version PEEK or aluminum reduction hubs available : 10 to 28mm Robustness and excellent resistance to shocks / vibrations Double or triple mounting possibility (incremental – tacho or absolute interfaces) High protection level IP65 High performances in temperature –20°C to +85°C 5 to 30 Vdc power supply High resolution available: 8 192 points par revolution (13 bits resolution) Turns numerisation up to 65 536 (16 bits) DPV0, Class 2, encoder profile 3.062
  • Profibus encoder - Ø30mm through shaft version
  • PEEK or aluminum reduction hubs available : 10 to 28mm
  • Robustness and excellent resistance to shocks / vibrations
  • Double or triple mounting possibility (incremental – tacho or absolute interfaces)
  • High protection level IP65
  • High performances in temperature –20°C to +85°C
  • 5 to 30 Vdc power supply
  • High resolution available: 8 192 points par revolution (13 bits resolution)
  • Turns numerisation up to 65 536 (16 bits)
  • DPV0, Class 2, encoder profile 3.062
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name PHU9 Profibus Absolute Multi-Turn Encoder
Encoder Type Absolute; Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

AHK5 Analog -  - Sensata Technologies
Sensata Technologies
Specs
Encoder Type Absolute
Resolution 12 bits
Shaft Speed 6000 rpm
View Details
H25 Absolute Encoder -  - Sensata Technologies
Sensata Technologies
Specs
Encoder Type Absolute
Absolute Encoder Output Code Gray; Binary Coded Decimal
Lines / Revolution 8192 (lines/revolution)
View Details