Line Drivers are available for the HEDS-55XX/56XX series and the HEDS-9000/9100/9200/
The 70 degrees C version utilizes an industry standard line driver IC (26LS31) which provides complementary outputs for each encoder channel. The 100 degrees C version utilizes an industry standard line driver IC, 26C31, which provides complementary outputs for each encoder channel. Thus, the output of the line driver encoder is A, A, B, B and I/I for three channel versions. Suggested line receivers are 26LS32 and 26LS33.
ROTARY ENCODER OPTICAL 500PPR
Encoders 3 Channel 500 CPR 1/4in Line Driver
Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders |
Product Number | HEDL-5540#A06 | 516-2750-ND | HEDL-5540#A06 |
Product Name | Encoder Line Drivers | Encoders - Industrial | Encoders |
Encoder Technology | Optical | Optical | |
Encoder Type | Incremental | Incremental | |
Encoder Output | Quadrature | Quadrature; Index | |
Output Signal | Square Wave |