Woodex MECO Industries Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Built for Your Unique Application Woodex can custom engineer and manufacture bearings based on your application needs. | |
| Custom made for disc harrows, cultipackers and other farm equipment Our part number WX-022 is a direct replacement for Ferguson harrow parts 662 155 M1 and 662 156 M1 (or... | |
| Light Duty Roll End Bearings Used in roller conveyors for smooth, low-friction rotation. Designed for smaller load weights and less harsh environments. A full line of conveyor roll end bearings,... | |
| Made for Sears (and other) Snowblowers Woodex's WA52-16M is a 2.047" o.d. Spherical bearing for a 1" diameter shaft. | |
| MECO offers a torque adjusting kit for HC model seals. A precision Wera adjustable torque screwdriver offers accurate and repeatable adjustment of the HC seal's clamp. The Torque Tube kit... | |
| Standard Duty Roll End Bearings Used in conveyor rollers for smooth rotation. Designed for heavy load weights, higher operating speeds, and more demanding conditions. A full line of conveyor roll... | |
| Wood Hydro Turbine Bearings Used to support hydroelectric turbine shafts and enable smooth, low-friction rotation, absorbing shock loads in harsh operating condition |