Providing quality extension springs suited for a variety of application needs. Developed to absorb and hold energy, extension springs also supply resistance to a pulling force. The required tension determines how tightly an extension spring must be coiled. This initial tension can be adjusted to meet the load requirements of a given application.
W.B. Jones Spring Company | |
---|---|
Product Category | Extension Springs |
Product Number | 2112 |
Product Name | Extension Spring (stock) |
Material | Hard Drawn |
Outer Diameter (OD) | 0.3120 inch (7.92 mm) |
Wire Diameter | 0.0350 inch (0.8890 mm) |
Free Length | 4 inch (102 mm) |