Kimberly-Clark Professional Datasheets for Napkin, Tissue, and Towel Dispensers
Napkin, tissue, and towel dispensers store, organize, and enable access to paper tissue or fabric napkins, tissues, and towels.
Napkin, Tissue, and Towel Dispensers: Learn more
| Product Name | Notes |
|---|---|
| Compact to fit in small, tight locations. When installed properly, these dispensers meet the ADA Standards for Accessible Design. SIZE: 10.75" x 9.0" x 4.75" / 27.3cm x 22.9cm x... | |
| High-impact grey plastic with smoked transparent cover. Compact dispenser perfect for areas with limited wall space. Holds up to 1000 feet of towels. No-touch dispensing helps reduce cross-contamination. Non-restrictive design... | |
| Jumbo Roll Bathroom Tissue Dispensers — for high-capacity and low maintenance; perferct for high-traffic washrooms. | |
| No matter which direction you pull, it's easier than ever to pull off one fresh towel from our Roll Control Center-Pull Towel System. Patent pending design minimizes roping and streaming. | |
| Our Electronic Hard Roll Dispensers provide a touchless design, versatile options, and the highest hygienic performance. The MOD* Dispenser Systems are designed with innovative internal dispensing modules that plug and... | |
| The Quarterfold Wiper Dispenser allows you to dispense your wipers one-at-a-time. Very convenient to use on a benchtop or coutertop to cut down on waste and overuse. SIZE: 7.5000x9.0000x7.5000 | |
| The SCOTT® CARTRIDGE In-Counter Mount Dispenser provides a professional and sleek stainless steel appearance. It can be easily installed into countertops with a recessed opening. SIZE: 7.5000x20.0000x5.400 |