Norlok Technology, Inc. Datasheets for Clinching Machines
Clinching machines fasten sheet metal components using a cold forming process. A punch forces the two layers of sheet metal into a die, deforming the workpieces along multiple axes, to create a permanent connection.
Clinching Machines: Learn more
| Product Name | Notes |
|---|---|
| Superior features include... APU - Advanced Power Unit. The New Surelok III is Faster, Smoother, Quieter and Uses less air than ever before. Stainless Steel Ready. Order your rectangular tool... | |
| Available in 25” throat, the Heavy Duty SURELOK model provides the ultimate strength to ensure all of your heavy material applications are taken care of. This air over oil booster... | |
| Designed to easily fasten channel letters, the LITTLELOK 1200 machine has a 12" throat and can accommodate a 6"return, making short work of all your channel letter fastening projects. Whether... | |
| Extremely light, hand-held, articulated Alligator machines from ASTRACLINCH, workhead weight 7-8 lbs (3.2-3.6 kg), cycle time 0.6-1.0 seconds, capacity 2x16 ga (0.120”) total mild steel. Applications include stud-to-track joining in... | |
| In two-stroke clinching, the material to be joined is first deformed plastically inside a die. In a second phase, the joint is created through a squeezing between the punch and... | |
| Norlok engineers are experts in clinching technology. No matter what your needs may be, Norlok can provide you with assessments and detailed proposals to solve your fastening needs. From the... | |
| Norlok's Slip On Flange Watson Machine is the perfect addition to any HVAC shop that wants to move away from screws, nails, rivets or welds for fastening Slip On Flange. | |
| The Heavy Duty Watson machine is your portable sidekick to take care of the toughest fastening projects. This portable tool is designed for maximum flexibility and offers a strong round... | |
| The LETTERLOK 3000 is designed to fasten the open end of the channel letter returns. This versatile tool eliminates drilling and pop riveting open letter returns and letter centers. It... | |
| The most compact and lightweight portable equipment that Norlok offers. The EZ Clinch™ is simple, light, and easy. This clinching machine is easy to handle and use. Description Lightweight for... | |
| The Watson from Norlok Technology offers all the benefits of clinching in a lightweight version that gives you the portability you need. This compact clinching machine is easy to handle,... | |
| With its versatile design and unsurpassed features the LETTERLOK 4000 will reduce your channel letter fastening costs and outperform the competition. Features Include: Faster cycle times For more production (60... | |
| With its versatile design and unsurpassed features the Surelok II series of machines outperform the competition like no other. Solid and reliable, the Surelok II will fasten material from as... |