Dryvit UK Datasheets for Exterior Insulation and Finishing Systems (EIFS)
Exterior insulation and finishing systems (EIFSs) are structural overlays placed on a building exterior. These systems are insulative, waterproof, and attractive composite protection systems for residences and buildings.
Exterior Insulation and Finishing Systems (EIFS): Learn more
| Product Name | Notes |
|---|---|
| Dryvit’s Textured Acrylic Finish Systems (TAFS) have been developed for use over Insulated Concrete Form (ICF) buildings. Insulated Concrete Forms (ICFs) are a high-performance wall system consisting of lightweight, interlocking... | |
| A “whole wall” prefabricated EWI and finish system incorporating a lightweight steel stud frame, sheathing and insulation. Mechanically or spot weld fix to supporting channels cast in slab. Suitable for... | |
| A prefabricated EWI and finish system incorporating expanded polystyrene (EPS). Insulation is reinforced through its core by steel sections and panels as mechanically or adhesively fixed. Suitable for use over... | |
| An exterior finish system applied over exterior cement board with a secondary weather resistive barrier and moisture drainage. The Cement Board MD Finish System incorporates an exterior grade cement board... | |
| Cost Effective EWI and finish system incorporating standard grade expanded polystyrene (EPS) or high performance low lambda EPS insulation. Directly adhered to the substrate with a polymer modified adhesive, or... | |
| Crack resistant polymer modified cementitious base coat incorporating an alkali resistant fibre reinforcement with a high performance Dryvit finish coat. There is also the option of a pre-bagged polymer modified... | |
| Crack resistant polymer modified render incorporating a lightweight fibre reinforcement for flexural strength and a high performance Dryvit finish. Dryvit ACR systems are generally installed over a Dryvit polymer modified... | |
| Crack resistant render system incorporating a high performance Dryvit finish. Dryvit ACR systems are generally installed over a Dryvit polymer modified re-profiling mortar where levelling is required, on to exterior... | |
| Dryvit One-Coat render is a cementitious pre-mixed ready to use material with the addition of clean water the only requirement. Silicone polymer modified and through coloured, the silicone adds a... | |
| EWI and finish system incorporating either mineral wool slab (Roxsulation S) or mineral wool lamella (Roxsulation L) insulation. Suitable for use over solid or framed substrates. | |
| EWI and finish system incorporating expanded polystyrene (EPS) insulation and an air and moisture protective barrier. Directly adhered to the substrate with a polymer modified adhesive, or with the addition... | |
| EWI and finish system incorporating expanded polystyrene (EPS) insulation fixed on mechanically fixed rails on shims to level substrates and/or provide a cavity for incidental moisture drainage. Suitable for use... | |
| EWI and finish system incorporating expanded polystyrene (EPS) insulation. Directly adhered to the substrate with a polymer modified adhesive, or with the addition of mechanical fixings depending on substrate conditions. | |
| High performance crack resistant non-cementitious base coat incorporating an alkali resistant fibre reinforcement providing ultimate flexibility. Combined with a high performance Dryvit finish coat plus the option of a pre-bagged... |