Dryvit UK Datasheets for Wall Coatings
Wall coatings are decorative or protective layers that are applied to a building’s interior or exterior walls. They are viscous enough to avoid running and provide abrasion and environmental resistance.
Wall Coatings: Learn more
| Product Name | Notes |
|---|---|
| 100% acrylic-based finish with multi-colored quartz aggregates. | |
| A coating used over Dryvit finishes that gives a pearlescent (metallic) appearance. | |
| A premixed, 100% acrylic-based finish designed to replicate the appearance of limestone blocks. | |
| A tintable acrylic stain that can be applied to acrylic or elastomeric finishes, providing an 'old world' or 'antique' look. | |
| A trowel-applied stone finish that simulates cut stone and granite. | |
| Acrylic coating for changing the colour of existing Dryvit finishes or use with Custom Brick. Dryvit’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance... | |
| An acrylic stain used in conjunction with Drytex Wood to give a natural wood effect appearance. | |
| Architectural finish in the look of brick, stone, slate and tile for vertical surfaces. | |
| Exterior and interior quartz aggregate finish. | |
| Flexible, elastomeric exterior finish. | |
| Flexible, waterproof elastomeric exterior coating. Dryvit’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution... | |
| Interior/exterior acrylic PMR coating in standard and custom colours. Dryvit’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes... | |
| Polymer modified cementitious render and acrylic stain used to create a wood effect finish. | |
| Proprietary, silicone-based nanotechnology coating that promotes hydrophobicity enhancing reduced dirt pick up properties. Dryvit’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and... | |
| Ready to use polymer modified cementitious renders, used to create a brick effect finish. | |
| Silicone facade paint. Dryvit’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment... |