Mountz, Inc. DPC-Touch Posi-Control System V2 260290

Description
The DPC-Touch Posi-Control device works in conjunction with the position control torque arm. Together the two units are an error-proofing system that detects and eliminates costly screw-fastening errors during the assembly process. Sequence-based fastening is critical to proper process control and a quality fastening result for torque applications. A position control torque arm system ensures a power tool runs down the fasteners in the proper sequence. The encoder sends arm positioning data to the posi-control device where it saves the data and the time it took to complete the rundown. During subsequent fastening with the positioning torque arm, the posi-control device will not clear a sequence unless it has been completed within the set parameters. It’s like putting the eyes and ears of a quality control manager where they are needed most – right at each work station. Full touch screen programming. Programmable sequence operation. Traceability and error-proofing. Real-time monitoring. Safeguard against fastening failures by ensuring that every screw is in the correct location at the right torque. Detects - cross threading, omissions, unfinished rundowns and cycle complete. Compatible with DC Controlled Tools, torque electric screwdrivers (with transformers or controllers), air tools (ported). Password protection and mountable. Can interface with most intelligent driver systems that store multiple torque programs and has external digital I/O control. Quick and easy to setup. Self teaching and automation program mode. Programmable: Positioning Tolerance, Min. and Max. time for Poka Yoke control (automatic or manual) and 99 memory points Programmable “Job Manager” interface makes it easy to create, save and recall saved jobs. (Maximum number of jobs is 255. Detection of sequence fastening error and buzzer alert. (Position Ok, Alarm and Cycle complete signals.). Screw count display. Inputs and Outputs for machine & PLC interface for line control. The touch posi-control device is compatible with EZ-Glider position control torque arms (Articulated & Telescoping models) Screen: 7” LCD Touch screen, 800 x 480 px Inputs 24V: 12 w/assignable functions Outputs 24V: 12 w/assignable functions. Total Job Memory: 255 Total positions memory: 255 jobs x 255 steps x 99 positions per fastening step max 100steps of the same type in one job Total Encoder Capacity: 4 Compatibility with Automation Devices Open job structure allows set up for customized logical sequences of fastenings, messages and I/O devices. Part In/Out Management Proximity Sensor Pick-to-Light Sensors Bit / Socket Tray Selector Bar Code Scanner Signal Tree Management Screw Presenters Password Protection

Suppliers

Company
Product
Description
Supplier Links
DPC-Touch Posi-Control System V2 - 260290 - Mountz, Inc.
San Jose, CA, United States
DPC-Touch Posi-Control System V2
260290
DPC-Touch Posi-Control System V2 260290
The DPC-Touch Posi-Control device works in conjunction with the position control torque arm. Together the two units are an error-proofing system that detects and eliminates costly screw-fastening errors during the assembly process. Sequence-based fastening is critical to proper process control and a quality fastening result for torque applications. A position control torque arm system ensures a power tool runs down the fasteners in the proper sequence. The encoder sends arm positioning data to the posi-control device where it saves the data and the time it took to complete the rundown. During subsequent fastening with the positioning torque arm, the posi-control device will not clear a sequence unless it has been completed within the set parameters. It’s like putting the eyes and ears of a quality control manager where they are needed most – right at each work station. Full touch screen programming. Programmable sequence operation. Traceability and error-proofing. Real-time monitoring. Safeguard against fastening failures by ensuring that every screw is in the correct location at the right torque. Detects - cross threading, omissions, unfinished rundowns and cycle complete. Compatible with DC Controlled Tools, torque electric screwdrivers (with transformers or controllers), air tools (ported). Password protection and mountable. Can interface with most intelligent driver systems that store multiple torque programs and has external digital I/O control. Quick and easy to setup. Self teaching and automation program mode. Programmable: Positioning Tolerance, Min. and Max. time for Poka Yoke control (automatic or manual) and 99 memory points Programmable “Job Manager” interface makes it easy to create, save and recall saved jobs. (Maximum number of jobs is 255. Detection of sequence fastening error and buzzer alert. (Position Ok, Alarm and Cycle complete signals.). Screw count display. Inputs and Outputs for machine & PLC interface for line control. The touch posi-control device is compatible with EZ-Glider position control torque arms (Articulated & Telescoping models) Screen: 7” LCD Touch screen, 800 x 480 px Inputs 24V: 12 w/assignable functions Outputs 24V: 12 w/assignable functions. Total Job Memory: 255 Total positions memory: 255 jobs x 255 steps x 99 positions per fastening step max 100steps of the same type in one job Total Encoder Capacity: 4 Compatibility with Automation Devices Open job structure allows set up for customized logical sequences of fastenings, messages and I/O devices. Part In/Out Management Proximity Sensor Pick-to-Light Sensors Bit / Socket Tray Selector Bar Code Scanner Signal Tree Management Screw Presenters Password Protection

The DPC-Touch Posi-Control device works in conjunction with the position control torque arm. Together the two units are an error-proofing system that detects and eliminates costly screw-fastening errors during the assembly process. Sequence-based fastening is critical to proper process control and a quality fastening result for torque applications. A position control torque arm system ensures a power tool runs down the fasteners in the proper sequence. The encoder sends arm positioning data to the posi-control device where it saves the data and the time it took to complete the rundown. During subsequent fastening with the positioning torque arm, the posi-control device will not clear a sequence unless it has been completed within the set parameters. It’s like putting the eyes and ears of a quality control manager where they are needed most – right at each work station.

    • Full touch screen programming.
    • Programmable sequence operation.
    • Traceability and error-proofing. Real-time monitoring.
    • Safeguard against fastening failures by ensuring that every screw is in the correct location at the right torque.
    • Detects - cross threading, omissions, unfinished rundowns and cycle complete.
    • Compatible with DC Controlled Tools, torque electric screwdrivers (with transformers or controllers), air tools (ported).
    • Password protection and mountable.
    • Can interface with most intelligent driver systems that store multiple torque programs and has external digital I/O control.
    • Quick and easy to setup. Self teaching and automation program mode.
    • Programmable: Positioning Tolerance, Min. and Max. time for Poka Yoke control (automatic or manual) and 99 memory points
    • Programmable “Job Manager” interface makes it easy to create, save and recall saved jobs. (Maximum number of jobs is 255.
    • Detection of sequence fastening error and buzzer alert. (Position Ok, Alarm and Cycle complete signals.).
    • Screw count display.
    • Inputs and Outputs for machine & PLC interface for line control.
    • The touch posi-control device is compatible with EZ-Glider position control torque arms (Articulated & Telescoping models)
    • Screen: 7” LCD Touch screen, 800 x 480 px
    • Inputs 24V: 12 w/assignable functions
    • Outputs 24V: 12 w/assignable functions.
    • Total Job Memory: 255
    • Total positions memory: 255 jobs x 255 steps x 99 positions per fastening step max 100steps of the same type in one job
    • Total Encoder Capacity: 4

Compatibility with Automation Devices
Open job structure allows set up for customized logical sequences of fastenings, messages and I/O devices.

  • Part In/Out Management
  • Proximity Sensor
  • Pick-to-Light Sensors
  • Bit / Socket Tray Selector
  • Bar Code Scanner
  • Signal Tree Management
  • Screw Presenters
  • Password Protection
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Force and Torque Instruments
Product Number 260290
Product Name DPC-Touch Posi-Control System V2
Special Type Portable; Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge Incl. ISO Calibration Certificate - 5854849 - PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Rated Load 0.0 to 112 lbs (0.0 to 50.98 kg)
Load Accuracy 0.1 ±% Full Scale
View Details
 - 8477997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Torque 7.96 to 487 In-lbs (9.18 to 561 kg-cm)
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - M4-50 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 56.2 lbs (25.49 kg)
Output Frequency
View Details
Torque Meter, W/ RS232 - TQ-8800 - REED-Direct
Specs
Type Torque
Rated Torque 13.01 In-lbs (15 kg-cm)
Output Digital Serial
View Details