Honeywell Test & Measurement Model SC500, Strain gage mV/V Bridge Based Sensors, 110 Vac to 220 Vac Supply 060-J500-03

Description
The SC series models are self-calibrating microprocessor-based transducer signal conditioners when used with sig mod equipped transducers. Indicators are available with several different types of input channels and output channels. When used with unamplified strain gage transducers that have the signature calibration module installed, these instruments will completely self calibrate zero, span, decimal point, and engineering units automatically. Input channels are available for a variety of transducers. Each input channel includes an excitation power supply and an isolated voltage analog output. • Unamplified pressure or load • Pressure or load with internal voltage amplifiers • Pressure or load with internal or external two-wire current amplifiers • ac/ac displacement transducer • dc/dc displacement transducer Available output channels for the SC500 include: • Contact relays for the two form C or three form A optional limits • Isolated digital-to-analog voltage (0 Vdc to 5 Vdc, ±5 Vdc, 0 Vdc to 10 Vdc, ±10 Vdc) In addition to the physical input and output channels, up to three virtual channels can be configured to assist in many potential applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model SC500, Strain gage mV/V Bridge Based Sensors, 110 Vac to 220 Vac Supply - 060-J500-03 - Honeywell Test & Measurement
Columbus, OH, United States
Model SC500, Strain gage mV/V Bridge Based Sensors, 110 Vac to 220 Vac Supply
060-J500-03
Model SC500, Strain gage mV/V Bridge Based Sensors, 110 Vac to 220 Vac Supply 060-J500-03
The SC series models are self-calibrating microprocessor-based transducer signal conditioners when used with sig mod equipped transducers. Indicators are available with several different types of input channels and output channels. When used with unamplified strain gage transducers that have the signature calibration module installed, these instruments will completely self calibrate zero, span, decimal point, and engineering units automatically. Input channels are available for a variety of transducers. Each input channel includes an excitation power supply and an isolated voltage analog output. • Unamplified pressure or load • Pressure or load with internal voltage amplifiers • Pressure or load with internal or external two-wire current amplifiers • ac/ac displacement transducer • dc/dc displacement transducer Available output channels for the SC500 include: • Contact relays for the two form C or three form A optional limits • Isolated digital-to-analog voltage (0 Vdc to 5 Vdc, ±5 Vdc, 0 Vdc to 10 Vdc, ±10 Vdc) In addition to the physical input and output channels, up to three virtual channels can be configured to assist in many potential applications.

The SC series models are self-calibrating microprocessor-based transducer signal conditioners when used with sig mod equipped transducers. Indicators are available with several different types of input channels and output channels. When used with unamplified strain gage transducers that have the signature calibration module installed, these instruments will completely self calibrate zero, span, decimal point, and engineering units automatically. Input channels are available for a variety of transducers. Each input channel includes an excitation power supply and an isolated voltage analog output. • Unamplified pressure or load • Pressure or load with internal voltage amplifiers • Pressure or load with internal or external two-wire current amplifiers • ac/ac displacement transducer • dc/dc displacement transducer Available output channels for the SC500 include: • Contact relays for the two form C or three form A optional limits • Isolated digital-to-analog voltage (0 Vdc to 5 Vdc, ±5 Vdc, 0 Vdc to 10 Vdc, ±10 Vdc) In addition to the physical input and output channels, up to three virtual channels can be configured to assist in many potential applications.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Test & Measurement
Product Category Force and Torque Instruments
Product Number 060-J500-03
Product Name Model SC500, Strain gage mV/V Bridge Based Sensors, 110 Vac to 220 Vac Supply
Operating Temp 41 to 104 F (5 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - 2131063 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Operating Temp 14 to 104 F (-10 to 40 C)
View Details
Torque tester, 12 lbFin / 192 ozFin / 14 kgFcm / 135 Ncm / 1.35 Nm - MTT05-12 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 11.95 In-lbs (13.78 kg-cm)
Output Frequency
View Details
 - 7724371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Torque 796 to 9735 In-lbs (918 to 11224 kg-cm)
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
QLA212 Collet Force Verification System - QSH00334 - FUTEK Advanced Sensor Technology, Inc.
FUTEK Advanced Sensor Technology, Inc.
Specs
Type Force / Weight / Load
Rated Load 500 lbs (227 kg)
Output Digital Serial
View Details