5 Vdc, 0.2 A, 1 W, 13.5~16.5 Vdc Input Range
Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input
DC DC CONVERTER 5V 1W
CUI Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | PDS1-S15-S5-S | 102-3015-5-ND | PDS1-S15-S5-S |
Product Name | 1 W Board Mount Isolated DC-DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
Form Factor | Board Mount | Board Mount | Board Mount |
DC Output Voltage | 5.0 volts | ||
DC Output Current | 0.2000 amps | 0.2000 amps | |
DC Output Power | 1 watts |