24 Vdc, 0.5 A, 12 W, 36~72 Vdc Input Range
Linear Regulator Replacement DC DC Converter 1 Output 24V 300mA 36V - 72V Input
DC DC CONVERTER 24V 7.2W
CUI Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | V7824W-500 | 102-2458-ND | V7824W-500 |
Product Name | 0.5 Amp Non-Isolated DC-DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
Form Factor | Board Mount | Board Mount | Board Mount |
DC Output Voltage | 24.0 volts | ||
DC Output Current | 0.3000 amps | 0.3000 amps | |
DC Output Power | 7.2 watts |