Metrol Co., Ltd. Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Product Name Notes
Features Φ4mm the world's smallest size 2 roles in 1, a positioning switch built into the ball plunger Designed for indexing check and sliding touch BP4S performs two roles in...
Features M5mm(or φ5), the world’s smallest positioning switches 1µm, high repeatability 3 million contact life time The ultra-precision positioning switches using no amp does not cause signal point drift due...
Features M5mm(or φ5), the world’s smallest positioning switches 1µm, high repeatability IP67 protective structure 3 million contact life time The ultra-precision positioning switches using no amp does not cause signal...
Features M5mm(or φ5), the world’s smallest positioning switches 3µm, high repeatability 3 million contact life time The ultra-precision positioning switches using no amp does not cause signal point drift due...
Features M5mm(or φ5), the world’s smallest positioning switches 3µm, high repeatability IP67 protective structure 3 million contact life time The ultra-precision positioning switches using no amp does not cause signal...
Features M5mm 2 roles in 1, a positioning switch built into the ball plunger Designed for indexing check and sliding touch BP5M performs two roles in one, with a precision...