Metrol Co., Ltd. Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| Features M5mm(or φ5), the world’s smallest positioning switches 1µm, high repeatability 3 million contact life time The ultra-precision positioning switches using no amp does not cause signal point drift due... | |
| Features M5mm(or φ5), the world’s smallest positioning switches 1µm, high repeatability IP67 protective structure 3 million contact life time The ultra-precision positioning switches using no amp does not cause signal... | |
| Features M5mm(or φ5), the world’s smallest positioning switches 3µm, high repeatability 3 million contact life time The ultra-precision positioning switches using no amp does not cause signal point drift due... | |
| Features M5mm(or φ5), the world’s smallest positioning switches 3µm, high repeatability IP67 protective structure 3 million contact life time The ultra-precision positioning switches using no amp does not cause signal... |