5o.com Surface Mount Circulator 5o1470

Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount circulator designed for RF power amplifier protection in communication, medical, and military applications, with a 50Ω impedance and physical dimensions of 7mm diameter by 6mm height. It operates across frequency bands from 2.4 to 6.0 GHz, with isolation of at least 16 dB, VSWR up to 1.4, and insertion loss up to 0.5 dB. Supports forward and reverse power of 15 W, and operates from -40 to +105°C with storage from -55 to +125°C. Uses SMT termination and withstands reflow soldering up to 260°C.

Datasheet Summary
Powered by GS/AI

Surface mount circulator designed for RF power amplifier protection in communication, medical, and military applications, with a 50Ω impedance and physical dimensions of 7mm diameter by 6mm height. It operates across frequency bands from 2.4 to 6.0 GHz, with isolation of at least 16 dB, VSWR up to 1.4, and insertion loss up to 0.5 dB. Supports forward and reverse power of 15 W, and operates from -40 to +105°C with storage from -55 to +125°C. Uses SMT termination and withstands reflow soldering up to 260°C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Circulator - 5o1470 - 5o.com
Guangdong, China
Surface Mount Circulator
5o1470
Surface Mount Circulator 5o1470
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 200MHz to 15GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1470
Product Name Surface Mount Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulator - 5o14120 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 10.00 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1113180 - 5o.com
Specs
Component Type Circulator
Operating Frequency 17.00 to 40.00 GHz
VSWR 1.25 :1
View Details
Dual Junction Coaxial Circulator - 5o13261824 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o0113260 - 5o.com
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.6 :1
View Details