5o.com Waveguide Isolator 5o0622590

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator for RF power amplifier protection in the 26.5 to 40.0 GHz range, with 16 dB minimum isolation, 1.4 maximum VSWR, and 0.45 dB maximum insertion loss. Mounted in a WR28 (BJ320) waveguide flange, it measures 22.5 × 59.9 × 25.9 mm, handles 25 W forward and 10 W reverse power, and operates from -40 to +85°C with a 50 Ω impedance. Storage temperature ranges from -55 to +125°C.

Datasheet Summary
Powered by GS/AI

Waveguide isolator for RF power amplifier protection in the 26.5 to 40.0 GHz range, with 16 dB minimum isolation, 1.4 maximum VSWR, and 0.45 dB maximum insertion loss. Mounted in a WR28 (BJ320) waveguide flange, it measures 22.5 × 59.9 × 25.9 mm, handles 25 W forward and 10 W reverse power, and operates from -40 to +85°C with a 50 Ω impedance. Storage temperature ranges from -55 to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0622590 - 5o.com
Guangdong, China
Waveguide Isolator
5o0622590
Waveguide Isolator 5o0622590
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0622590
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0013260 - 5o.com
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.6 :1
View Details
Microstrip Isolator - 5o05442 - 5o.com
Specs
Component Type Isolator
Operating Frequency 37.00 to 43.00 GHz
VSWR 1.5 :1
View Details
Coaxial Circulator - 5o1060607 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.30 to 0.47 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0056630 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details