5o.com Coaxial Isolator 5o00801401

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in communications and military applications, with N female connectors, 50 Ω impedance, and dimensions of 80×140×18 mm. Operates over 60 to 200 MHz with insertion loss up to 25 dB, isolation up to 25 dB, and VSWR as low as 1.15. Rated for 500 W forward and 250 W reverse power, with operating temperature range of 0 to +70 °C and storage temperature range of -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in communications and military applications, with N female connectors, 50 Ω impedance, and dimensions of 80×140×18 mm. Operates over 60 to 200 MHz with insertion loss up to 25 dB, isolation up to 25 dB, and VSWR as low as 1.15. Rated for 500 W forward and 250 W reverse power, with operating temperature range of 0 to +70 °C and storage temperature range of -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o00801401 - 5o.com
Guangdong, China
Coaxial Isolator
5o00801401
Coaxial Isolator 5o00801401
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o00801401
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0040401 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.85 to 3.80 GHz
VSWR 1.35 :1
View Details
Drop in Isolator - 5o0140401 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.85 to 3.80 GHz
VSWR 1.35 :1
View Details
Coaxial Isolator - 5o0056630 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o1350280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details