Owens Corning Datasheets for Foam Insulation
Foam insulation or thermal insulating foams are low density elastomers or polymers, which provide a thermal barrier between components and a heat or cold source.
Foam Insulation: Learn more
| Product Name | Notes |
|---|---|
| Cost-efficient insulation for use in animal confinement, crop containment and machinery storage facilities. A well-insulated poultry house that provides a constant, controlled environment can add significantly to profitability. FOAMULAR® extruded... | |
| Designed for masonry cavity wall applications, unlike some rigid foam insulation, FOAMULAR® extruded polystyrene insulation is virtually impervious to moisture. This moisture-resistant property - along with its high R-value, light... | |
| FOAMULAR® 150 rigid XPS foam insulation for exterior walls contains hundreds of millions of densely packed air cells to provide excellent thermal performance. It's also virtually impervious to moisture, preventing... | |
| FOAMULAR® 250 rigid XPS foam insulation for exterior walls contains hundreds of millions of densely packed air cells to provide excellent thermal performance. It's also virtually impervious to moisture, preventing... | |
| FOAMULAR® 404 & 404 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive... | |
| FOAMULAR® 604 & 604 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive... | |
| FOAMULAR® extruded polystyrene Insulating Sheathing (IS), is ideal for either wood or metal framing construction, and suits a variety of exterior finishes. These strong, lightweight, rigid foam panels with a... | |
| FOAMULAR® extruded polystyrene insulation is suitable for virtually all cold storage insulating needs, including floors, walls and roofs. FOAMULAR® extruded polystyrene insulation is adaptable to all types of wall construction... | |
| FOAMULAR® Insulating Sheathing rigid XPS foam insulation for exterior walls contains hundreds of millions of densely packed air cells to provide excellent thermal performance. It's also virtually impervious to moisture,... | |
| If you are insulating your basement walls but don't want to give up the space to construct 2x4 framing, consider INSULPINK® foam insulation board. It attaches to a basement wall... | |
| INSUL-DRAIN® Drainage Board is designed specifically for foundations to improve thermal foundation performance through a higher R-value. Fabric covered channels drain water from vertical foundation walls. INSUL-DRAIN® Drainage Board helps... | |
| INSUL-DRAIN® is a FOAMULAR® extruded polystyrene product that incorporates the features of insulation, drainage and protection board in a single product. It's easy to install, without the need for special... | |
| INSULPINK® insulation is extremely light-weight for easy handling and provides a high R-value of 5 per inch of product thickness, exceptional resistance to moisture, and pre-cut slotted edges ready to... | |
| INSULPINK®-Z insulation is extremely lightweight for easy handling and provides a compressive strength of 15 psi, which meets the requirements of a vertical wall application. INSULPINK®-Z insulation provides an R-value... | |
| New economy and durability for worn out commercial roofs, DURAPINK® roofing recovery board saves the trouble and expense of removing the old roof, and adds insulation and helps with moisture... | |
| Owens Corning FOAMULAR ® CC Extruded Polystyrene (XPS) is a closed cell, moisture-resistant rigid foam board designed for commercial steel stud wall applications. FOAMULAR ® CC XPS insulation has a... | |
| Owens Corning PROPINK® insulating sheathing is a premium insulating panel used to construct the exterior walls of your home. It features a tough laminated skin on both sides of its... | |
| Owens Corning™ FOAMULAR® 400, 600 and 1000 are high strength extruded polystyrene (XPS) insulation products designed for use in engineered applications requiring additional load-bearing capability such as under slab, concrete... | |
| Owens Corning™ FOAMULAR® extruded polystyrene (XPS) tapered roofing insulation products provide performance and value in low slope roofing systems and are designed to be used over structural roof decks. The... | |
| PINK-DRAIN® board is a FOAMULAR® extruded polystyrene (XPS) product that incorporates the features of insulation, drainage, and protection board in a single, closed cell product for the exterior foundation wall. | |
| PINKCORE® Tight Tolerance is a closed-cell extruded polystyrene foam insulation board specifically designed to meet the needs of composite panel manufacturers. The high R-value and excellent moisture resistance properties inherent... | |
| PROPINK® Fanfold Underlayment Board is a thin extruded polystyrene fanfold board faced on both surfaces with a plastic film facer. PROPINK Fanfold Underlayment Board has an advanced cut folded hinge... | |
| PROPINK® reinforced insulating sheathing is an extruded polystyrene (XPS) insulation board with a reinforced skin laminated on both sides for extra damage control on the job-site. The product is ideal... | |
| THERMAPINK® insulation has long-term thermal resistance stability compared to polyisocyanurate foam products. It also provides efficiencies during installation such as "direct-to-steel deck" with no gypsum board thermal barrier needed in... | |
| When you need excellent performance in masonry cavity wall insulation, High-R CW Plus insulation from Owens Corning is your best choice. High-R CW Plus insulation combines the outstanding moisture resistance... |