Owens Corning Datasheets for Foams and Foam Materials
Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities.
Foams and Foam Materials: Learn more
| Product Name | Notes |
|---|---|
| Cost-efficient insulation for use in animal confinement, crop containment and machinery storage facilities. A well-insulated poultry house that provides a constant, controlled environment can add significantly to profitability. FOAMULAR® extruded... | |
| Designed for masonry cavity wall applications, unlike some rigid foam insulation, FOAMULAR® extruded polystyrene insulation is virtually impervious to moisture. This moisture-resistant property - along with its high R-value, light... | |
| Fanfold DWB Damproofing Waterproofing Board is an extruded polystyrene foam layer sandwiched between two tough, non-perforated, impact resistant plastic facers. Fanfold DWB is used to protect and cushion the basement... | |
| FOAMULAR® 150 rigid XPS foam insulation for exterior walls contains hundreds of millions of densely packed air cells to provide excellent thermal performance. It's also virtually impervious to moisture, preventing... | |
| FOAMULAR® 250 rigid XPS foam insulation for exterior walls contains hundreds of millions of densely packed air cells to provide excellent thermal performance. It's also virtually impervious to moisture, preventing... | |
| FOAMULAR® 404 & 404 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive... | |
| FOAMULAR® 604 & 604 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive... | |
| FOAMULAR® extruded polystyrene Insulating Sheathing (IS), is ideal for either wood or metal framing construction, and suits a variety of exterior finishes. These strong, lightweight, rigid foam panels with a... | |
| FOAMULAR® extruded polystyrene insulation is suitable for virtually all cold storage insulating needs, including floors, walls and roofs. FOAMULAR® extruded polystyrene insulation is adaptable to all types of wall construction... | |
| FOAMULAR® Insulating Sheathing rigid XPS foam insulation for exterior walls contains hundreds of millions of densely packed air cells to provide excellent thermal performance. It's also virtually impervious to moisture,... | |
| If you are insulating your basement walls but don't want to give up the space to construct 2x4 framing, consider INSULPINK® foam insulation board. It attaches to a basement wall... | |
| INSUL-DRAIN® Drainage Board is designed specifically for foundations to improve thermal foundation performance through a higher R-value. Fabric covered channels drain water from vertical foundation walls. INSUL-DRAIN® Drainage Board helps... | |
| INSUL-DRAIN® is a FOAMULAR® extruded polystyrene product that incorporates the features of insulation, drainage and protection board in a single product. It's easy to install, without the need for special... | |
| INSULPINK® insulation is extremely light-weight for easy handling and provides a high R-value of 5 per inch of product thickness, exceptional resistance to moisture, and pre-cut slotted edges ready to... | |
| INSULPINK®-Z insulation is extremely lightweight for easy handling and provides a compressive strength of 15 psi, which meets the requirements of a vertical wall application. INSULPINK®-Z insulation provides an R-value... | |
| New economy and durability for worn out commercial roofs, DURAPINK® roofing recovery board saves the trouble and expense of removing the old roof, and adds insulation and helps with moisture... | |
| Owens Corning FOAMULAR ® CC Extruded Polystyrene (XPS) is a closed cell, moisture-resistant rigid foam board designed for commercial steel stud wall applications. FOAMULAR ® CC XPS insulation has a... | |
| Owens Corning PROPINK® insulating sheathing is a premium insulating panel used to construct the exterior walls of your home. It features a tough laminated skin on both sides of its... | |
| Owens Corning™ FOAMULAR® 400, 600 and 1000 are high strength extruded polystyrene (XPS) insulation products designed for use in engineered applications requiring additional load-bearing capability such as under slab, concrete... | |
| Owens Corning™ FOAMULAR® extruded polystyrene (XPS) tapered roofing insulation products provide performance and value in low slope roofing systems and are designed to be used over structural roof decks. The... | |
| PINK-DRAIN® board is a FOAMULAR® extruded polystyrene (XPS) product that incorporates the features of insulation, drainage, and protection board in a single, closed cell product for the exterior foundation wall. | |
| PINKCORE® Tight Tolerance is a closed-cell extruded polystyrene foam insulation board specifically designed to meet the needs of composite panel manufacturers. The high R-value and excellent moisture resistance properties inherent... | |
| PROPINK® Fanfold Underlayment Board is a thin extruded polystyrene fanfold board faced on both surfaces with a plastic film facer. PROPINK Fanfold Underlayment Board has an advanced cut folded hinge... | |
| PROPINK® reinforced insulating sheathing is an extruded polystyrene (XPS) insulation board with a reinforced skin laminated on both sides for extra damage control on the job-site. The product is ideal... | |
| THERMAPINK® insulation has long-term thermal resistance stability compared to polyisocyanurate foam products. It also provides efficiencies during installation such as "direct-to-steel deck" with no gypsum board thermal barrier needed in... | |
| When you need excellent performance in masonry cavity wall insulation, High-R CW Plus insulation from Owens Corning is your best choice. High-R CW Plus insulation combines the outstanding moisture resistance... |