Johns Manville Corp. Datasheets for Foam Insulation
Foam insulation or thermal insulating foams are low density elastomers or polymers, which provide a thermal barrier between components and a heat or cold source.
Foam Insulation: Learn more
| Product Name | Notes |
|---|---|
| JM Corbond III® is a closed-cell spray polyurethane foam offering high R-value per inch for greater design and construction flexibility. Recommended for new construction, basements and attics, JM Corbond III® | |
| JM Corbond MCSTM is a multi-climate, closed-cell spray polyurethane foam with superior thermal, air and moisture performance. JM Corbond Multi-Climate Solution (MCS) SPF provides superior thermal, air and moisture... | |
| Johns Manville AP Foil is rigid foam sheathing that provides exceptional heat, moisture and air control to protect your building’s exterior walls, and when installed correctly, eliminates all major thermal... | |
| Johns Manville CI Max™ is high efficiency sheathing designed specifically for building or home interiors, like unfinished basements where most codes allow it to be left with the facing exposed. | |
| Johns Manville Open-cell Spray Foam offers most of the thermal performance and installation benefits of closed-cell spray foam at a lower cost. A lower density, nonstructural SPF insulation, JM Open-cell... | |
| Johns Manville R-Panel™ is a rigid roof insulation board with high thermal efficiency. R-Panel™ is a rigid roof insulation board with high thermal efficiency, composed of a closed cell polyisocyanurate... |