Johns Manville Corp. Datasheets for HVAC Ductwork

HVAC ductwork includes pipe or closed conduits made of sheet metal, fiberglass board, or other suitable material for conducting air to and from an air handling unit.
HVAC Ductwork: Learn more

Product Name Notes
Johns Manville diffuser board is designed for use in the fabrication of HVAC systems, air diffusers and register boxes. The airstream surface features a black glass mat, which provides a...
Johns Manville Micro-Aire LP duct board is designed for use in manufactured and modular housing duct systems. It provides thermal and acoustical performance and promotes consistent temperatures for less wasted...
Johns Manville Micro-Aire® duct board is used to fabricate ducts for commercial and residential construction and delivers excellent acoustical and thermal performance. It is produced using our dedicated manufacturing process...
Johns Manville SuperDuct® RC duct board is used to fabricate ducts for commercial and residential construction when superior performance is required for more demanding applications. Its airstream surface features a...