Film Tape Silicone Thermosetting Adhesive Gray 1.00" (25.40mm) X 108' (32.9m) 36 yds
DigiKey | |
---|---|
Product Category | Thermal Insulating Tapes |
Product Number | 3M157379-ND |
Product Name | Tape |
Type | Silicone |
Materials of Construction | Plastic / Polymer |
Color | Gray |