Insulating, High Temperature Tape Silicone Thermosetting Adhesive Clear 0.25" (6.35mm) 1/4" X 108' (32.9m) 36 yds
DigiKey | |
---|---|
Product Category | Thermal Insulating Tapes |
Product Number | 3M159729-ND |
Product Name | Tape |
Type | Silicone |
Materials of Construction | Plastic / Polymer |
Color | Clear |