HDMI Coupler provides an easy way to run high definition AV from device to device.
Features:
- iStation system 1U integration
- High definition video
- 1080p signal transmission
- High quality gold connection
- Designed for minimal signal loss delivering true high definition 1080p video to the viewing device
- Fits into a 1 unit iStation module
- Female 6-wire to female 6-wire
- True HD Video
- Ideal for audio networking and integration of computer based equipment into audio systems
- Gold-plated 2 micro-inch
- Audio signal: PCM, DVD-Audio, Super Audio CD, Dolby True HD, DTS-HD Master Audio
- Connector Type: HDMI - female to female coupler
- Video signal: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 1440p
- Bandwidth: 10.2 Gbit/s at 340 Mpixel/s
- Cable Type: Standard HDMI cable assemblies (Can not be field terminated)
- RoHS compliant
TelephoneStuff.com | |
---|---|
Product Category | Wallplates |
Product Number | HDMIC1 |
Product Name | Hubbell AV Connector, HDMI Female/Female, Gold Coupler |