Thomas & Betts Corporation Standard Wall Plate SP126-LA

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DECORATOR, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPL
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DECORATOR, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP126-LA - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SP126-LA
Standard Wall Plate SP126-LA
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DECORATOR, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPL

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DECORATOR, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP126-LA
Product Name Standard Wall Plate
Type Toggle Switch Plate; Decorator
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 13SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP265-BK - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Decorator
Material Plastic
View Details
Legrand - Pass & Seymour
Specs
Material Polycarbonate
View Details