"
GFCI SURGE TYPE
THERMOSET MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) DECORATOR CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
END SECTION
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
"
"
GFCI SURGE TYPE
THERMOSET MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) DECORATOR CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
END SECTION
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
"
"
GFCI SURGE TYPE
THERMOSET MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) DECORATOR CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
END SECTION
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL