Lutron Electronics Co., Inc. Standard Wall Plate CW-4-IV-12

Description
" DESIGNER TYPE POLYCARBONATE MATERIAL GLOSS FINISH IVORY COLOR (4) DIMMER CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 8.37 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO CW MODEL "
Datasheet
Description
" DESIGNER TYPE POLYCARBONATE MATERIAL GLOSS FINISH IVORY COLOR (4) DIMMER CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 8.37 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO CW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - CW-4-IV-12 - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
CW-4-IV-12
Standard Wall Plate CW-4-IV-12
" DESIGNER TYPE POLYCARBONATE MATERIAL GLOSS FINISH IVORY COLOR (4) DIMMER CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 8.37 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO CW MODEL "

"

  • DESIGNER TYPE
  • POLYCARBONATE MATERIAL
  • GLOSS FINISH
  • IVORY COLOR
  • (4) DIMMER CONFIGURATION
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • CLARO[R] BRAND
  • OVERALL DIMENSION 8.37 INCH W X 0.3 INCH D X 4.69 INCH H
  • APPROVAL UL, CSA, NOM, ISO
  • CW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number CW-4-IV-12
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3014 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - CW-4-SS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
View Details