Gigaband category 6 clip in RJ45 modules in standard and high density forms. Standard UTP module fits R W Data faceplates. The high density module fits triple faceplate stock no. 387-7819 (three modules per plate)
Type = Outlet
LAN Category = Cat6
Number of Outlets = 1
Shield Type = UTP
Interface Type = RJ45
Number of Ways = 1
Length = 50mm
Width = 25mm
Depth = 34.39mm
RS Components, Ltd. | |
---|---|
Product Category | Wallplates |
Product Number | 4103096 |
Type | Outlet |