ELANTAS North America LLC Datasheets for Insulating Varnishes and Impregnating Resins
Insulating varnishes and impregnating resins are designed for applications that require a low-viscosity resin or varnish for coil impregnation or magnet wire coating insulation. The resin may infiltrate the coil or electrical device through dipping, trick
Insulating Varnishes and Impregnating Resins: Learn more
| Product Name | Notes |
|---|---|
| ELAN-Guard® UPM 23 is a breakthrough polyester emulsion engineered to meet the demands of today’s electrical insulation manufacturers. With ultra-low VOCs, exceptional dielectric strength, and easy handling properties, it delivers... | |
| Air-drying protective coating | |
| Chemical-resistant dip-and-bake impregnant and protective coating | |
| ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical... | |
| General-purpose concentrated dip-and bake impregnant for motor and transformer windings | |
| General-purpose dip-and bake / VPI resin for motor and transformer windings | |
| General-purpose dip-and bake impregnant - semi-flexible for transformers | |
| General-purpose dip-and bake impregnant for motor and transformer windings | |
| General-purpose dip-and bake impregnant for motors and transformers - semi-flexible | |
| High bond strength dip-and bake / VPI resin for motor and transformer windings | |
| High bond strength trickle / dip-and-bake resin for stators and high-speed armatures | |
| High bond strength trickle resin for stators and high-speed armatures | |
| High bond strength, low temperature cure trickle resin for stators and high-speed armatures | |
| Low temperature cure trickle / dip-and-bake resin for motor stators | |
| Low temperature cure trickle / dip-and-bake resin for transformers and motor stators | |
| Mineral-filled VPI resin - semi-flexible for transformers with improved heat dissipation | |
| Room temperature cure resin for impregnation and potting of sand-filled transformers | |
| Room-temperature or low heat cure trickle resin for motor armatures and stators | |
| The use of electricity in electrical machines and devices is not possible without a customized insulation system. In addition, sensitive electronic components must be protected against mechanical stress and environmental... | |
| Trickle resin system for impregnation or protective overcoat | |
| VPI / dip-and-bake resin - semi-flexible for transformers - fast cure | |
| VPI / dip-and-bake resin - semi-flexible for transformers | |
| VPI / dip-and-bake resin for motor and transformer windings. Chemical-resistant | |
| VPI / dip-and-bake resin for motor windings - Chemical resistant | |
| VPI / dip-and-bake resin for transformers, motor windings and form-wound coils. Chemical-resistant protective coating. | |
| VPI / dip-and-bake resin for transformers, motor windings and form-wound coils. Chemical-resistant. | |
| VPI / dip-and-bake resin with superior electrical properties at elevated temperature. Excellent for traction motors. | |
| VPI resin for high voltage motor and generator coils up to 13.8 kV | |
| VPI resin for high voltage motor and generator coils ups to 13.8 kV | |
| VPI resin for high voltage motor and generator coils using catalyzed tapes - up to 13.8 kV | |
| VPI resin for medium voltage motor and generator coils (less than 7 kV) | |
| Water-borne epoxy emulsion - dip-and-bake impregnating resin | |
| Wet winding resin - high bond strength |