ELANTAS North America LLC Datasheets for Electrical and Electronic Resins

Electrical and electronic resins includes adhesives, greases, pads, stock shapes, tapes, encapsulants, potting compounds, thermal interface materials, and electrically conductive substances used in electrical, electronics, and semiconductor applications.
Electrical and Electronic Resins: Learn more

Product Name Notes
ELAN-Guard® UPM 23 is a breakthrough polyester emulsion engineered to meet the demands of today’s electrical insulation manufacturers. With ultra-low VOCs, exceptional dielectric strength, and easy handling properties, it delivers...
Air-drying protective coating
Chemical-resistant dip-and-bake impregnant and protective coating
ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical...
General-purpose concentrated dip-and bake impregnant for motor and transformer windings
General-purpose dip-and bake / VPI resin for motor and transformer windings
General-purpose dip-and bake impregnant - semi-flexible for transformers
General-purpose dip-and bake impregnant for motor and transformer windings
General-purpose dip-and bake impregnant for motors and transformers - semi-flexible
High bond strength dip-and bake / VPI resin for motor and transformer windings
High bond strength trickle / dip-and-bake resin for stators and high-speed armatures
High bond strength trickle resin for stators and high-speed armatures
High bond strength, low temperature cure trickle resin for stators and high-speed armatures
Low temperature cure trickle / dip-and-bake resin for motor stators
Low temperature cure trickle / dip-and-bake resin for transformers and motor stators
Mineral-filled VPI resin - semi-flexible for transformers with improved heat dissipation
Room temperature cure resin for impregnation and potting of sand-filled transformers
Room-temperature or low heat cure trickle resin for motor armatures and stators
The smart meter market, encompassing electric, water, and gas sectors, is pivotal in shaping a sustainable and connected future. As these meters become integral to our utilities, they face multifaceted...
Trickle resin system for impregnation or protective overcoat
VPI / dip-and-bake resin - semi-flexible for transformers - fast cure
VPI / dip-and-bake resin - semi-flexible for transformers
VPI / dip-and-bake resin for motor and transformer windings. Chemical-resistant
VPI / dip-and-bake resin for motor windings - Chemical resistant
VPI / dip-and-bake resin for transformers, motor windings and form-wound coils. Chemical-resistant protective coating.
VPI / dip-and-bake resin for transformers, motor windings and form-wound coils. Chemical-resistant.
VPI / dip-and-bake resin with superior electrical properties at elevated temperature. Excellent for traction motors.
VPI resin for high voltage motor and generator coils up to 13.8 kV
VPI resin for high voltage motor and generator coils ups to 13.8 kV
VPI resin for high voltage motor and generator coils using catalyzed tapes - up to 13.8 kV
VPI resin for medium voltage motor and generator coils (less than 7 kV)
Water-borne epoxy emulsion - dip-and-bake impregnating resin
Wet winding resin - high bond strength