Win Source Part Number: 1364553-FX8C-100S-SV
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Hirose Electric Co Ltd
Series: FunctionMax™ FX8C
Package: Tube
Product Status: Active
Features: Board Guide
Base Product Number: FX8
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 100
Number of Rows: 2
Mated Stacking Heights: 10mm, 11mm, 12mm, 14mm, 16mm
Pitch: 0.024" (0.60mm)
Height Above Board: 0.352" (8.95mm)
100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
FunctionMAX FX8 and FX8C 0.6 mm SMT connectors for parallel board to board connections. These FunctionMAX FX8 and FX8C connectors have a high-speed transmission capability of up to 3.125 Gbit/s with excellent signal integrity properties. The built-in mating guide ribs of these high-speed FX8 connectors allow for a self-alignment tolerance of +/- 0.6 mm making mating easier and allowing flexibility in design. These high-speed FX8 BTB connectors feature guide posts on the bottom with differing diameters and positioning to aid alignment on the PCB and to prevent misinsertion. The contacts of these FX8 BTB connectors have an optimized spring deflection design for increased reliability.
Number of Contacts = 100
Number of Rows = 2
Pitch = 0.6mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 400mA
Voltage Rating = 100 V ac
Series = FunctionMAX FX8C
Delivery on production packaging - Tube. This product is non-returnable.
FunctionMAX FX8 and FX8C 0.6 mm SMT connectors for parallel board to board connections. These FunctionMAX FX8 and FX8C connectors have a high-speed transmission capability of up to 3.125 Gbit/s with excellent signal integrity properties. The built-in mating guide ribs of these high-speed FX8 connectors allow for a self-alignment tolerance of +/- 0.6 mm making mating easier and allowing flexibility in design. These high-speed FX8 BTB connectors feature guide posts on the bottom with differing diameters and positioning to aid alignment on the PCB and to prevent misinsertion. The contacts of these FX8 BTB connectors have an optimized spring deflection design for increased reliability.
Number of Contacts = 100
Number of Rows = 2
Pitch = 0.6mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 400mA
Voltage Rating = 100 V ac
Series = FunctionMAX FX8C
FunctionMAX FX8 and FX8C 0.6 mm SMT connectors for parallel board to board connections. These FunctionMAX FX8 and FX8C connectors have a high-speed transmission capability of up to 3.125 Gbit/s with excellent signal integrity properties. The built-in mating guide ribs of these high-speed FX8 connectors allow for a self-alignment tolerance of +/- 0.6 mm making mating easier and allowing flexibility in design. These high-speed FX8 BTB connectors feature guide posts on the bottom with differing diameters and positioning to aid alignment on the PCB and to prevent misinsertion. The contacts of these FX8 BTB connectors have an optimized spring deflection design for increased reliability.
Number of Contacts = 100
Number of Rows = 2
Pitch = 0.6mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 400mA
Voltage Rating = 100 V ac
Series = FunctionMAX FX8C
CONN RCPT 100POS SMD GOLD
STACKING CONNECTOR, RECEPTACLE, 100 POSITION, 0.6MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.6mm; No. of Rows:2Rows; No. of Contacts:100Contacts
Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1364553-FX8C-100S-SV5(91) | H11538-ND | 6883539P | FX8C-100S-SV5(91) | 34M6287 |
Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Receptacle, 100 Position, 0.6Mm; Mezzanine Connector Type Hirose(Hrs) | |
Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
Mounting | Surface Mount | Surface Mount | Surface Mount | Surface Mount | |
Category | Board to Board Connector | Board to Board Connector | |||
Contact Pitch | 0.6096 mm (0.0240 inch) | 0.6000 mm (0.0236 inch) |