2.00mm MEC2 series PCB micro edge card sockets that offer a 28+ Gbps solution with a double row design that accepts up to 100 polarized gold plated contacts. These 2.00mm MEC2 series micro edge card socket connectors are PCB vertical mounting with PCB alignment pins and accept both 1.60mm and 2.36mm thick cards. In addition these 2.00mm MEC2 micro edge card sockets have a weld tab option which is standard on 2.36mm card thicknesses and optional on 1.60mm card thicknesses.
Body Orientation = Straight
Gender = Female
Number of Contacts = 40
Number of Rows = 2
Pitch = 2mm
Mounting Type = Surface Mount
Termination Method = Solder
Contact Plating = Gold over Nickel, Tin over Nickel
Contact Material = Beryllium Copper
Current Rating = 3.5A
RS Components, Ltd. | |
---|---|
Product Category | Board Mount Connectors |
Product Number | 9012207 |
Category | Card Edge Connector |
Gender | Female / Jack |
Termination | Solder |
Mounting | Surface Mount |