1.00 MM MINI EDGE CARD SOCKET WI
This range of MB1 Series SMT Horizontal Mini Edge Card Sockets with Guides from Samtec take 0.8 mm or 1.6 mm thick cards with an insertion depth of 5.26 to 6.1 mm. The contacts of the MB1 Series SMT Horizontal Mini Edge Card Socket with Guides have 0.25 µm gold plating with Matte Tin plating on the tails.
Insulator Material: Black LCP
Body Orientation = Straight
Gender = Female
Number of Contacts = 20
Number of Rows = 1
Pitch = 1mm
Mounting Type = Surface Mount
Termination Method = Solder
Contact Plating = Gold over Nickel
Contact Material = Beryllium Copper
Housing Material = Liquid Crystal Polymer
Delivery on production packaging - Tube. This product is non-returnable.
This range of MB1 Series SMT Horizontal Mini Edge Card Sockets with Guides from Samtec take 0.8 mm or 1.6 mm thick cards with an insertion depth of 5.26 to 6.1 mm. The contacts of the MB1 Series SMT Horizontal Mini Edge Card Socket with Guides have 0.25 µm gold plating with Matte Tin plating on the tails.
Insulator Material: Black LCP
Body Orientation = Straight
Gender = Female
Number of Contacts = 20
Number of Rows = 1
Pitch = 1mm
Mounting Type = Surface Mount
Termination Method = Solder
Contact Plating = Gold over Nickel
Contact Material = Beryllium Copper
Housing Material = Liquid Crystal Polymer
1.00 mm Mini Edge Card Socket With Guides RoHS Compliant: Yes
Lingto Electronic Limited | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | MB1-120-01-L-S-01-SL | 7676884P | 84R4621 |
Product Name | Card Edge Connectors - Edgeboard Connectors | 1.00 Mm Mini Edge Card Socket With Guides Rohs Compliant Samtec | |
Connector Type | Card Edge Connector | ||
Category | Card Edge Connector | ||
Gender | Female / Jack | ||
Termination | Solder |