189 series PCB mount D-sub connectors with right angle stacked dual ports ideal for maximizing available space on the PCB. These 189 series stacked d-sub connectors feature low cost, high performance gold plated stamped contacts. The shells of these dual port d-dub connectors are made from nickel plated steel with ground indents for improved shielding, grounding and retention. Boardlocks provide extra PCB retention and an option of 4-40 flush inserts (189-XXX-X13R491) or 4-40 hex standoffs (189-XXX-X13R571) provide secure mounting. These 189 series stacked d-sub connectors are available in a range of gender configurations, male/male, female/female, male/female, female/male and standard density 9, 15 and 25 sizes.
These 189 series dual port d-sub connectors are ideal for use in applications where multiple connector ports are required within limited PCB space.
⢠Dual ports for PCB space saving. ⢠High performance stamped, gold plated contacts. ⢠Nickel plated steel shell for improved shielding. ⢠Ground indents for improved grounding and extra retention. ⢠High temperature UL94V-0 thermoplastic insulator (260°C process temperature). ⢠Boardlocks for secure retention on PCB. ⢠Choice of mounting hardware
Number of Contacts = 9
Gender = Female/Female
Body Orientation = Right Angle
Mounting Type = PCB Mount
Pitch = 2.769mm
D Connector Type = Dual Ports D-Sub
Mounting Hardware = 4-40 Hex Standoff, Fork Boardlocks
Current Rating = 5A
Housing Material = Steel
Voltage Rating = 1 kV ac
9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Stacked D Sub Connector, Dual Port, 189 Series, DE, Receptacle, 9, DE, Receptacle RoHS Compliant: Yes
Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 189-009-513R571 | 1354201 | 1009FFE-ND | 67W0561 |
Product Name | Connectors | D-Sub Connector Assemblies | Stacked D Sub Connector, Dual Port, 189 Series, De, Receptacle, 9, De, Receptacle Rohs Compliant Norcomp | |
Category | D-Sub Connector | D-Sub Connector | ||
Mounting | PCB Mount | Panel Mount, Through Hole, Right Angle | ||
Voltage Rating | 1000 volts | |||
Current Rating | 5.0 amps | 5.0 amps |