TE Connectivity Mini PCI Express & mSATA 1717831-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini PCI Express & mSATA - 1717831-1 - TE Connectivity
Berwyn, PA, United States
Mini PCI Express & mSATA
1717831-1
Mini PCI Express & mSATA 1717831-1
Body Features Ejector Location : Both Ends Ejector Type : Locking Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .157 Row-to-Row Spacing : 6.2 MM  [.244 INCH ] Stack Height : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : Mini PCI UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Comment : Order Latch 1717832-1 separately. Packaging Features Packaging Method : Box & Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Ejector Location : Both Ends
  • Ejector Type : Locking

Configuration Features


  • Number of Keys : 1
  • Number of Positions : 52
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Height Above PC Board (INCH) : .157
  • Row-to-Row Spacing : 6.2 MM  [.244 INCH ]
  • Stack Height : 4 MM  [.157 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Bus Type : Mini PCI
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : Order Latch 1717832-1 separately.

Packaging Features


  • Packaging Method : Box & Tray
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Termination Features


  • Insertion Style : Cam-In
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Supplier's Site
 - 7198731P - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini PCI Express Card Socket,52way - USB, D-sub & Computing Connectors - Memory & SIM Card Connectors Delivery on production packaging - Punnet. This product is non-returnable.

Mini PCI Express Card Socket,52way - USB, D-sub & Computing Connectors - Memory & SIM Card Connectors
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 7198731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini PCI Express Card Socket,52way - USB, D-sub & Computing Connectors - Memory & SIM Card Connectors

Mini PCI Express Card Socket,52way - USB, D-sub & Computing Connectors - Memory & SIM Card Connectors

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 1717831-1 - 854125-1717831-1 - Win Source Electronics
Yishun, Singapore
Card Edge Connectors - Edgeboard Connectors - 1717831-1
854125-1717831-1
Card Edge Connectors - Edgeboard Connectors - 1717831-1 854125-1717831-1
Manufacturer: TE Connectivity Win Source Part Number: 854125-1717831-1 Features: Position Connector Package: Tray Family Name: 1717831 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 854125-1717831-1
Features: Position Connector
Package: Tray
Family Name: 1717831
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Supplier's Site Datasheet
Hong Kong, China
Connectors, Interconnects
1717831-1
Connectors, Interconnects 1717831-1
CONN PCI EXP MINI FEMALE 52POS

CONN PCI EXP MINI FEMALE 52POS

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 52 Pos, Smt; Card Edge Connector Type Amp - Te Connectivity - 17AH9947 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 52 Pos, Smt; Card Edge Connector Type Amp - Te Connectivity
17AH9947
Card Edge Conn, Dual Side, 52 Pos, Smt; Card Edge Connector Type Amp - Te Connectivity 17AH9947
CARD EDGE CONN, DUAL SIDE, 52 POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder; RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 52 POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Win Source Electronics LIXINC Electronics Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1717831-1 7198731P 854125-1717831-1 1717831-1 17AH9947
Product Name Mini PCI Express & mSATA Card Edge Connectors - Edgeboard Connectors - 1717831-1 Connectors, Interconnects Card Edge Conn, Dual Side, 52 Pos, Smt; Card Edge Connector Type Amp - Te Connectivity
Connector Type Board to Board Connector Box Header Card Edge Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder Solder Solder
Current Rating 0.5 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1045369-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details