USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
WR-COM series type A USB 2.0 right angle SMT mounting receptacle connector. This type A USB connector has nickel plated brass shielding, gold plated stamped contacts and can be used for up to 1500 mating cycles. Solder tabs on either side of the connector help provide a secure retention to the PCB,Stock number 122-5095 features board guides to aid accurate alignment on the PCB.
Gender = Female
Mounting Type = Surface Mount
Termination Method = Solder
USB Version = 2.0
Body Orientation = Horizontal
Number of Ports = 1
Current Rating = 1.5A
Voltage Rating = 500 V ac
Series = WR-COM
Contact Material = Brass
Delivery on production packaging - Reel. This product is non-returnable.
WR-COM series type A USB 2.0 right angle SMT mounting receptacle connector. This type A USB connector has nickel plated brass shielding, gold plated stamped contacts and can be used for up to 1500 mating cycles. Solder tabs on either side of the connector help provide a secure retention to the PCB,Stock number 122-5095 features board guides to aid accurate alignment on the PCB.
Gender = Female
Mounting Type = Surface Mount
Termination Method = Solder
USB Version = 2.0
Body Orientation = Horizontal
Number of Ports = 1
Current Rating = 1.5A
Voltage Rating = 500 V ac
Series = WR-COM
Contact Material = Brass
WR-COM series type A USB 2.0 right angle SMT mounting receptacle connector. This type A USB connector has nickel plated brass shielding, gold plated stamped contacts and can be used for up to 1500 mating cycles. Solder tabs on either side of the connector help provide a secure retention to the PCB,Stock number 122-5095 features board guides to aid accurate alignment on the PCB.
Gender = Female
Mounting Type = Surface Mount
Termination Method = Solder
USB Version = 2.0
Body Orientation = Horizontal
Number of Ports = 1
Current Rating = 1.5A
Voltage Rating = 500 V ac
Series = WR-COM
Contact Material = Brass
CONN, USB 2 TYPE A, RCPT, 4POS, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 732-11179-2-ND | 1424010P | 15AC9040 |
Product Name | USB, DVI, HDMI Connector Assemblies | Conn, Usb 2 Type A, Rcpt, 4Pos, Smt; Usb Connector Type Wurth Elektronik | |
Category | USB | USB | |
Gender | Female / Jack | Female / Jack | |
Mounting | Surface Mount, Right Angle | Surface Mount | Surface Mount |
Voltage Rating | 30 volts | 500 volts |