Keystone Electronics Corp. Phono Jack Gold Plate Black 900

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phono Jack Gold Plate Black - 900 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phono Jack Gold Plate Black
900
Phono Jack Gold Plate Black 900
Part Number: 900 Color: Black Finish/Plating: Gold Plate Mounting: THM Orientation: Horizontal Type: Phono Jack

Part Number: 900

  • Color: Black
  • Finish/Plating: Gold Plate
  • Mounting: THM
  • Orientation: Horizontal
  • Type: Phono Jack
Supplier's Site Datasheet
 - 3601218 - RS Components, Ltd.
Corby, Northants, United Kingdom
RCA 900 CONNECTORS - Audio & Video Connectors - RCA Connectors

RCA 900 CONNECTORS - Audio & Video Connectors - RCA Connectors

Supplier's Site
RCA Phono Connectors PHONO JACK PCMT R/A - 443-900 - Utmel Electronic Limited
Hong Kong, China
RCA Phono Connectors PHONO JACK PCMT R/A
443-900
RCA Phono Connectors PHONO JACK PCMT R/A 443-900
RCA Phono Connectors PHONO JACK PCMT R/A

RCA Phono Connectors PHONO JACK PCMT R/A

Supplier's Site
Audio Connectors - 36-900-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-900-ND
Audio Connectors 36-900-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

Supplier's Site Datasheet
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone - 24C7416 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone
24C7416
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone 24C7416
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:-; Colour:Black RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. Utmel Electronic Limited DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 900 3601218 443-900 36-900-ND 24C7416
Product Name Phono Jack Gold Plate Black RCA Phono Connectors PHONO JACK PCMT R/A Audio Connectors Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone
Connector Type Audio / Video RCA Phono (RCA) Jack
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Mounting THM PCB Mount PCB, Through Hole Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Banana Plug-Solder Connection - 6076 - Keystone Electronics Corp.
Specs
Gender Male / Plug
Mounting Wire
Current Rating 15.0 amps
View Details
3 suppliers
Two Wire, Two Circuit Connector - Two Way Series - 8361 - Keystone Electronics Corp.
Specs
Voltage Rating 300 volts
Current Rating 10.0 amps
Contact Size (AWG) 18 AWG
View Details
3 suppliers
Two Wire, One Circuit Connector - T Series - 8380 - Keystone Electronics Corp.
Specs
Voltage Rating 300 volts
Current Rating 15.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
PC Mount Phono Jack-White - 970 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
3 suppliers