Keystone Electronics Corp. PC Mount Phono Jack-White 970

Description
Part Number: 970 Color: White Mounting: THM Orientation: Horizontal Type: Phono Jack
Request a Quote
Description
Part Number: 970 Color: White Mounting: THM Orientation: Horizontal Type: Phono Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCA/Phono Jack, 3 Position, part number 29C2398, features a low-profile design and is constructed with a nickel-plated brass body and tin-plated phosphor bronze contacts, ensuring high reliability. It is designed for snap-fit mounting, providing positive retention during wave soldering. The connector is compatible with .125 (3.2 mm) diameter pins and is supplied with a washer and nut for secure installation. The product is RoHS compliant, making it suitable for environmentally conscious projects. This connector is ideal for applications requiring stable and reliable mating connections.

Datasheet Summary
Powered by GS/AI

The RCA/Phono Jack, 3 Position, part number 29C2398, features a low-profile design and is constructed with a nickel-plated brass body and tin-plated phosphor bronze contacts, ensuring high reliability. It is designed for snap-fit mounting, providing positive retention during wave soldering. The connector is compatible with .125 (3.2 mm) diameter pins and is supplied with a washer and nut for secure installation. The product is RoHS compliant, making it suitable for environmentally conscious projects. This connector is ideal for applications requiring stable and reliable mating connections.

Suppliers

Company
Product
Description
Supplier Links
PC Mount Phono Jack-White - 970 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Mount Phono Jack-White
970
PC Mount Phono Jack-White 970
Part Number: 970 Color: White Mounting: THM Orientation: Horizontal Type: Phono Jack

Part Number: 970

  • Color: White
  • Mounting: THM
  • Orientation: Horizontal
  • Type: Phono Jack
Buy Now Datasheet
Audio Connectors - 36-970-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-970-ND
Audio Connectors 36-970-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

Buy Now Datasheet
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone - 29C2398 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone
29C2398
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone 29C2398
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:White; External Diameter:-; Product Range:-; Colour:White RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:White; External Diameter:-; Product Range:-; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 970 36-970-ND 29C2398
Product Name PC Mount Phono Jack-White Audio Connectors Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone
Connector Type Audio / Video Phono (RCA) Jack
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7695-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1261-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1986-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Screw Connectors - 36-1232-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details