27 Position Horizontal Card Connector, Surface Mount, Single row
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Surface Mount, Single row ,27 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71607-327LF
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series.
Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder
Body Orientation = Right Angle
Gender = Female
Number of Contacts = 27
Number of Rows = 1
Pitch = 2.54mm
Mounting Type = Surface Mount
Termination Method = Solder
Contact Plating = Gold over Nickel
Contact Material = Phosphor Bronze
Current Rating = 2 (Load) A, 3 A
CONN RCPT 27POS 0.1 GOLD SMD R/A
DUBOX / Tube RoHS Compliant: Yes
FCI | Amphenol Communications Solutions | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 71607-327LF | 71607-327LF | 8599999 | 71607-327LF | 17M4145 |
Product Name | Board and Wire Connectors, 2.54 mm (0.100 in.), PCB Receptacles, Footprint (Board)=2.54 mm x 11.43 mm (0.1 in. x 0.45 in.) | Dubox ® | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Dubox / Tube Rohs Compliant Amphenol Communications Solutions | |
Geometry | Horizontal | Right Angle | |||
Termination | High Temperature Thermoplastic | Solder | Solder | ||
Voltage Rating | 1000 volts | 1000 volts | |||
Current Rating | 3.0 amps | 2.0 to 3.0 amps | 2.0 to 3.0 amps | ||
Connector Type | Board to Board Connector; PC Card Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |