Keystone Electronics Corp. Phono Jack Tin Plate Yellow 589

Description
Part Number: 589 Color: Yellow Finish/Plating: Bright Tin Mounting: THM Orientation: Horizontal Type: Phono Jack
Request a Quote
Description
Part Number: 589 Color: Yellow Finish/Plating: Bright Tin Mounting: THM Orientation: Horizontal Type: Phono Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 589 is a color-keyed, snap-fit vertical PC phono jack with a yellow insulator, designed for insertion into printed circuit boards. It features a one-piece shell that accepts plugs with longer pins for improved contact, and snaps securely into the PCB without requiring staking. The shell is made of steel with tin plating, and the contact is brass with tin plating. The jack mates with .125 (3.2 mm) diameter pins and mounts through a 0.090 inch (2.29 mm) diameter hole in the PCB. Dimensions include a total height of 0.843 inches (21.4 mm) and a base diameter of 0.328 inches (8.4 mm). The product is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Part number 589 is a color-keyed, snap-fit vertical PC phono jack with a yellow insulator, designed for insertion into printed circuit boards. It features a one-piece shell that accepts plugs with longer pins for improved contact, and snaps securely into the PCB without requiring staking. The shell is made of steel with tin plating, and the contact is brass with tin plating. The jack mates with .125 (3.2 mm) diameter pins and mounts through a 0.090 inch (2.29 mm) diameter hole in the PCB. Dimensions include a total height of 0.843 inches (21.4 mm) and a base diameter of 0.328 inches (8.4 mm). The product is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Phono Jack Tin Plate Yellow - 589 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phono Jack Tin Plate Yellow
589
Phono Jack Tin Plate Yellow 589
Part Number: 589 Color: Yellow Finish/Plating: Bright Tin Mounting: THM Orientation: Horizontal Type: Phono Jack

Part Number: 589

  • Color: Yellow
  • Finish/Plating: Bright Tin
  • Mounting: THM
  • Orientation: Horizontal
  • Type: Phono Jack
Buy Now Datasheet
Audio Connectors - 36-589-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-589-ND
Audio Connectors 36-589-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 589 36-589-ND
Product Name Phono Jack Tin Plate Yellow Audio Connectors
Connector Type Audio / Video Phono (RCA) Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1373-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Turret Connectors - 36-1503-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Turret Connectors - 36-1575-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers