Easy On 52207, 52271 and 52610 series ZIF (Zero Insertion Force) SMT mount FPC connectors with a 1.00 mm pitch and a space saving design making them ideal for use in tight packaging applications. These Easy On FPC connectors feature a slide type actuator which provides a secure connection between the FPC and the connector terminals. The actuator of the 52271 series rotates 30° to allow easier FPC insertion. The connector contacts move with the cable when it is pulled up or down providing a secure contact retention force and ensuring an electrical contact is maintained. Solder tabs (or nails) on the base of the right angle mounting FPC connectors provide secure PCB retention and strain relief for the solder tail joints.,52207 series FPC connectors are right angle mount with top contacts. 52271 series FPC connectors are right angle mount with bottom contacts. 52610 series FPC connectors are vertical mount with contacts on one side
These Easy On ZIF FPC connectors are ideal for use in a wide range of applications in the automotive, consumer, datacommunications, medical and mobile phone industry. Applications include automotive navigation and audio, digital cameras, home security, tablet and notebook PCs, patient monitors, GPS, smartphones and tablets.
⢠Space saving design. ⢠ZIF for repeat cycling with minimum wear. ⢠Slide type actuator for easy insertion and secure connection of FPC. ⢠Guides in housing for FPC alignment. ⢠Movable contacts for secure contact retention. ⢠Solder tabs for secure retention on PCB and strain relief (right angle versions only)
Number of Contacts = 20
Contact Material = Phosphor Bronze
Pitch = 1mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Bottom Contact
Body Orientation = Right Angle
Current Rating = 500mA
Voltage Rating = 50 V ac/dc
Series = FFC/FPC SMT
Easy On 52207, 52271 and 52610 series ZIF (Zero Insertion Force) SMT mount FPC connectors with a 1.00 mm pitch and a space saving design making them ideal for use in tight packaging applications. These Easy On FPC connectors feature a slide type actuator which provides a secure connection between the FPC and the connector terminals. The actuator of the 52271 series rotates 30° to allow easier FPC insertion. The connector contacts move with the cable when it is pulled up or down providing a secure contact retention force and ensuring an electrical contact is maintained. Solder tabs (or nails) on the base of the right angle mounting FPC connectors provide secure PCB retention and strain relief for the solder tail joints.,52207 series FPC connectors are right angle mount with top contacts. 52271 series FPC connectors are right angle mount with bottom contacts. 52610 series FPC connectors are vertical mount with contacts on one side
These Easy On ZIF FPC connectors are ideal for use in a wide range of applications in the automotive, consumer, datacommunications, medical and mobile phone industry. Applications include automotive navigation and audio, digital cameras, home security, tablet and notebook PCs, patient monitors, GPS, smartphones and tablets.
⢠Space saving design. ⢠ZIF for repeat cycling with minimum wear. ⢠Slide type actuator for easy insertion and secure connection of FPC. ⢠Guides in housing for FPC alignment. ⢠Movable contacts for secure contact retention. ⢠Solder tabs for secure retention on PCB and strain relief (right angle versions only)
Number of Contacts = 20
Contact Material = Phosphor Bronze
Pitch = 1mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Bottom Contact
Body Orientation = Right Angle
Current Rating = 500mA
Voltage Rating = 50 V ac/dc
Series = FFC/FPC SMT
Delivery on production packaging - Reel. This product is non-returnable.
CONNECTOR, FFC/FPC, 20POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts;
1.0 FPCZIFSMTR/ABtmAu20C
RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 6706833 | 64T4831 | 92M5953 |
Product Name | Connector, Ffc/fpc, 20Pos, 1Row, 1Mm; Pitch Spacing Molex | 1.0 Fpczifsmtr/abtmau20Cktembstppkg Molex | |
Connector Type | FPC / FFC | ||
Gender | Female / Jack | ||
Termination | ZIF Bottom Contact | Surface Mount | |
Mounting | Surface Mount |