WR-FPC series 0.5 mm ZIF (Zero Insertion Force) FPC connectors with a low profile, space saving design and a height of just 1.2 mm. These WR-FPC series ZIF connectors feature a rotating flip lock actuator that allows easy insertion of the FPC. The actuator is fully rotated to open, the FPC inserted and the actuator is then rotated back to lock the FPC in place. This flip lock actuator provides added retention to the FPC resulting in a reliable electrical and mechanical connection. Brass solder tabs on either side of the connector help to secure the connector to the PCB. These WR-FPC 1.00mm FPC connectors are available with either top or bottom contacts for design flexibility
FPC connectors are ideal for use in miniaturized high density applications including displays, touch panels and screens. Other industries include consumer electronics (personal computers, tablets, mobile phones and cameras) and in business, industrial and medical equipment.
⢠Low profile design ideal for use in high density applications. ⢠Flip lock actuator for easy FPC insertion and high retention force. ⢠Solder tabs for secure retention on PCB. ⢠Top and bottom contact styles available for design flexibility
Number of Contacts = 22
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = Bottom Contact
Body Orientation = Horizontal
Current Rating = 0.4A
Voltage Rating = 50 V ac
Series = WR-FPC
Delivery on production packaging - Reel. This product is non-returnable.
WR-FPC series 0.5 mm ZIF (Zero Insertion Force) FPC connectors with a low profile, space saving design and a height of just 1.2 mm. These WR-FPC series ZIF connectors feature a rotating flip lock actuator that allows easy insertion of the FPC. The actuator is fully rotated to open, the FPC inserted and the actuator is then rotated back to lock the FPC in place. This flip lock actuator provides added retention to the FPC resulting in a reliable electrical and mechanical connection. Brass solder tabs on either side of the connector help to secure the connector to the PCB. These WR-FPC 1.00mm FPC connectors are available with either top or bottom contacts for design flexibility
FPC connectors are ideal for use in miniaturized high density applications including displays, touch panels and screens. Other industries include consumer electronics (personal computers, tablets, mobile phones and cameras) and in business, industrial and medical equipment.
⢠Low profile design ideal for use in high density applications. ⢠Flip lock actuator for easy FPC insertion and high retention force. ⢠Solder tabs for secure retention on PCB. ⢠Top and bottom contact styles available for design flexibility
Number of Contacts = 22
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = Bottom Contact
Body Orientation = Horizontal
Current Rating = 0.4A
Voltage Rating = 50 V ac
Series = WR-FPC
WR-FPC series 0.5 mm ZIF (Zero Insertion Force) FPC connectors with a low profile, space saving design and a height of just 1.2 mm. These WR-FPC series ZIF connectors feature a rotating flip lock actuator that allows easy insertion of the FPC. The actuator is fully rotated to open, the FPC inserted and the actuator is then rotated back to lock the FPC in place. This flip lock actuator provides added retention to the FPC resulting in a reliable electrical and mechanical connection. Brass solder tabs on either side of the connector help to secure the connector to the PCB. These WR-FPC 1.00mm FPC connectors are available with either top or bottom contacts for design flexibility
FPC connectors are ideal for use in miniaturized high density applications including displays, touch panels and screens. Other industries include consumer electronics (personal computers, tablets, mobile phones and cameras) and in business, industrial and medical equipment.
⢠Low profile design ideal for use in high density applications. ⢠Flip lock actuator for easy FPC insertion and high retention force. ⢠Solder tabs for secure retention on PCB. ⢠Top and bottom contact styles available for design flexibility
Number of Contacts = 22
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = Bottom Contact
Body Orientation = Horizontal
Current Rating = 0.4A
Voltage Rating = 50 V ac
Series = WR-FPC
22 Position FFC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
22 Position FFC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
22 Position FFC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
CONNECTOR, FPC, RCPT, 22POS, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:22Contacts;
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 1436445P | 732-11355-6-ND | 15AC9088 |
Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Fpc, Rcpt, 22Pos, 0.5Mm, Smt; Pitch Spacing Wurth Elektronik | |
Connector Type | FPC / FFC | FPC / FFC | |
Gender | Female / Jack | ||
Termination | Bottom Contact | Surface Mount | |
Mounting | Surface Mount | Surface Mount, Right Angle |