This data sheet is for the XF2M FPC Connector, FPC Connector with Rotary Back lock and a 0.5mm Pitch, On Board Profile of 2.0mm, Depth of 5.9mm, an applicable FPC thickness of 0.3mm and a contact type of Double-sided.
Omron Electronic Components – Americas | |
---|---|
Product Category | Board Mount Connectors |
Product Number | XF2M Series |
Product Name | FPC/FFC Connector |
Connector Type | FPC / FFC |
Gender | Male / Plug |
Termination | Through Hole |