CONN SOCKET 30POS SMD GOLD
30 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020951-AXE730127A
Packaging: Reel - TR
Number of Positions: 30
Pitch: 0.014" (0.35mm)
Features: Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.8mm
Height Above Board: 0.030" (0.75mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500
Acme Chip Technology Co., Limited | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | AXE730127A | 255-2128-ND | 1020951-AXE730127A | 79X4635 |
Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - AXE730127A | A35S(0.35Mm Pit Panasonic |
Connector Type | Rectangular Connectors, Heavy Duty | Socket, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty |