Abracon, LLC ARJ11C ARJ11C-MBSAS-A-BA-7MU2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJ11C - ARJ11C-MBSAS-A-BA-7MU2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11C IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.5 mm Width: 16 mm Height: 13.6 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJ11C
  • IEEE Standard: 802.3ab
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Top
  • Operating Temperature: -40°C~85 °C
  • Length: 21.5 mm
  • Width: 16 mm
  • Height: 13.6 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular Connector Jacks With Magnetics - ARJ11C-MBSAS-A-BA-7MU2-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Jacks With Magnetics
ARJ11C-MBSAS-A-BA-7MU2-ND
Modular Connector Jacks With Magnetics ARJ11C-MBSAS-A-BA-7MU2-ND
CONN JACK 1PORT 1000 BASE-T PCB

CONN JACK 1PORT 1000 BASE-T PCB

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJ11C-MBSAS-A-BA-7MU2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ11C-MBSAS-A-BA-7MU2
Modular Connectors / Ethernet Connectors ARJ11C-MBSAS-A-BA-7MU2
Modular Connectors / Ethernet Connectors IEEE 802.3 0C to +70C

Modular Connectors / Ethernet Connectors IEEE 802.3 0C to +70C

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number ARJ11C-MBSAS-A-BA-7MU2 ARJ11C-MBSAS-A-BA-7MU2-ND ARJ11C-MBSAS-A-BA-7MU2
Product Name ARJ11C Modular Connector Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Micro PS1_PS2 Series Strip Connectors - Single Row Pre Wired - Type WD -  - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
 - 3148133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector; Modular Connector and RJ Connector
View Details
High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51766-10201200A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers