Abracon, LLC ARJE-0028 ARJE-0028

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJE-0028 - ARJE-0028 - Abracon, LLC
Spicewood, TX, United States
ARJE-0028
ARJE-0028
ARJE-0028 ARJE-0028
RoHS/RoHS II Compliant Series: ARJE-0028 IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 25.78 mm Width: 16.4 mm Height: 13.74 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJE-0028
  • IEEE Standard: 802.3u
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Up
  • Operating Temperature: -40°C~85 °C
  • Length: 25.78 mm
  • Width: 16.4 mm
  • Height: 13.74 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular Connector Jacks With Magnetics - 535-12438-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Jacks With Magnetics
535-12438-ND
Modular Connector Jacks With Magnetics 535-12438-ND
CONN JACK 1PORT 100 BASE-T PCB

CONN JACK 1PORT 100 BASE-T PCB

Supplier's Site Datasheet
Yishun, Singapore
Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics
Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics
Alternative Parts (Cross-Reference): Cross Manufacturer: Abracon LLC Category: Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics Series: ARJE Package: Tray Product Status: Active Connector Type: RJ45 Applications: 10/100 Base-T, AutoMDIX Mounting Type: Through Hole Orientation: 90° Angle (Right)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Abracon LLC
Category: Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics
Series: ARJE
Package: Tray
Product Status: Active
Connector Type: RJ45
Applications: 10/100 Base-T, AutoMDIX
Mounting Type: Through Hole
Orientation: 90° Angle (Right)

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJE-0028 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJE-0028
Modular Connectors / Ethernet Connectors ARJE-0028
Modular Connectors / Ethernet Connectors 100 Base-T 90 deg Green/Orange Yellow

Modular Connectors / Ethernet Connectors 100 Base-T 90 deg Green/Orange Yellow

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ARJE-0028 535-12438-ND ARJE-0028
Product Name ARJE-0028 Modular Connector Jacks With Magnetics Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
 - 1863161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Mini-USB Type B Socket - 934 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type USB
Mounting SMT
View Details
3 suppliers
FPC/FFC Connector - XF2M Series - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Connector Type FPC / FFC
Gender Male / Plug
Termination Through Hole
View Details